DS/IEC TR 62368-2

Audio/video, information and communication technology equipment – Part 2: Explanatory information related to IEC 62368-1:2018

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 May 2019
Status: active
Page Count: 200
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

IEC TR 62368-2:2019 is available as IEC TR 62368-2:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC TR 62368-2:2019 provides explanatory information related to IEC 62368-1. Only those subclauses considered to need further background reference information or explanation of their content to benefit the reader are included. Therefore, not all numbered subclauses are cited. Unless otherwise noted, all references are to clauses, subclauses, annexes, figures or tables located in IEC 62368-1:2018. This third edition updates the second edition of IEC 62368-2 published in 2014 to take into account changes made to IEC 62368-1:2014 as identified in the Foreword of IEC 62368-1:2018. This Technical Report is informative only. In case of a conflict between IEC 62368-1 and IEC TR 62368-2, the requirements in IEC 62368-1 prevail over this Technical Report. Key words: Audio/Video, Safeguards, Information, Communication

Document History

DS/IEC TR 62368-2
May 13, 2019
Audio/video, information and communication technology equipment – Part 2: Explanatory information related to IEC 62368-1:2018
IEC TR 62368-2:2019 is available as IEC TR 62368-2:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 13, 2015
Audio/video, information and communication technology equipment – Part 2: Explanatory information related to IEC 62368-1
IEC/TR 62368-2:2015(E) provides explanatory information related to IEC 62368-1. Only those subclauses considered to need further background reference information or explanation of their content to...
Audio/video, information and communication technology equipment – Part 2: Explanatory information related to IEC 62368-1:2018
To identify the purpose and applicability of this document and the exclusions from the scope.
Audio/video, information and communication technology equipment – Part 2: Explanatory information related to IEC 62368-1
Purpose: To identify the purpose and applicability of this document and the exclusions from the scope. Rationale: The scope excludes requirements for functional safety. Functional safety is addressed...
Advertisement