ISO 16014-1
Plastics — Determination of average molecular weight and molecular weight distribution of polymers using size-exclusion chromatography — Part 1: General principles
| Organization: | ISO |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document specifies a general method for determining the average molecular weight and the molecular weight distribution of polymers using size-exclusion chromatography (SEC).
The average molecular weight and the molecular weight distribution are calculated from a calibration curve constructed using polymer standards if using one of the SEC techniques described in ISO 16014-2 to ISO 16014-4 or from a calibration curve constructed using absolute molecular weight data if using size-exclusion chromatography coupled with light-scattering detection (SEC-LS) as described in ISO 16014-5.
Document History