ETSI - ES 203 311-3

Integrated broadband cable telecommunication networks (CABLE); Fourth generation transmission systems for interactive cable television services - IP cable modems; Part 3: MAC and upper layer protocols interface; DOCSIS® 3.1

active, Most Current
Organization: ETSI
Publication Date: 1 May 2019
Status: active
Page Count: 8
scope:

The present document provides the ETSI endorsement of ANSI/SCTE Standard 220-2 [1].

ANSI/SCTE Standard 220-2 is part of a series of specifications that defines the fourth generation of high-speed dataover-cable systems, commonly referred to as the DOCSIS 3.1 specifications. The standard was developed for the benefit of the cable industry, and includes contributions by operators and vendors from North and South America, Europe and Asia.

This generation of the DOCSIS specifications builds upon the previous generations of DOCSIS specifications (commonly referred to as the DOCSIS 3.0 and earlier specifications), leveraging the existing Media Access Control (MAC) and Physical (PHY) layers, but with the addition of a new PHY layer designed to improve spectral efficiency and provide better scaling for larger bandwidths (and appropriate updates to the MAC and management layers to support the new PHY layer). It includes backward compatibility for the existing PHY layers in order to enable a seamless migration to the new technology.

ANSI/SCTE Standard 220-2 defines the interface for the MAC and upper layer protocols, and corresponds to the CableLabs specification [i.1].

Document History

ES 203 311-3
May 1, 2019
Integrated broadband cable telecommunication networks (CABLE); Fourth generation transmission systems for interactive cable television services - IP cable modems; Part 3: MAC and upper layer protocols interface; DOCSIS® 3.1
The present document provides the ETSI endorsement of ANSI/SCTE Standard 220-2 [1]. ANSI/SCTE Standard 220-2 is part of a series of specifications that defines the fourth generation of high-speed...
March 1, 2019
Integrated broadband cable telecommunication networks (CABLE); Fourth generation transmission systems for interactive cable television services - IP cable modems; Part 3: MAC and upper layer protocols interface; DOCSIS® 3.1
The present document provides the ETSI endorsement of ANSI/SCTE Standard 220-2 [1]. ANSI/SCTE Standard 220-2 is part of a series of specifications that defines the fourth generation of high-speed...

References

Advertisement