ISO 1110
Plastics — Polyamides — Accelerated conditioning of test specimens
| Organization: | ISO |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document describes a method for the accelerated conditioning of test specimens of polyamides and copolyamides. It is applicable to grades containing fillers and other additives, but not grades containing more than a mass fraction of 2 % extractables.
The equilibrium moisture content attained by this method is close to the equilibrium moisture content obtained in standard atmosphere 23 °C/50 %RH. The values of mechanical properties obtained after accelerated conditioning in accordance with this method can differ slightly from those obtained after conditioning in standard atmosphere 23 °C/50 %RH.
Document History