DIN 66306-2/A2

Industrial automation systems - Manufacturing message specification - Protocol specification; Amendment 2: Conditioned service response; Identical with ISO/IEC 9506-2:1990/AMD 2:1995, with Cor. 1:1995 and Cor. 2:1995

inactive, Most Current
Organization: DIN
Publication Date: 1 October 1996
Status: inactive
ICS Code (IT applications in industry): 35.240.50

Document History

DIN 66306-2/A2
October 1, 1996
Industrial automation systems - Manufacturing message specification - Protocol specification; Amendment 2: Conditioned service response; Identical with ISO/IEC 9506-2:1990/AMD 2:1995, with Cor. 1:1995 and Cor. 2:1995
A description is not available for this item.
June 1, 1994
Industrial automation systems - Manufacturing message specification - Protocol specification; Amendment 1: Data exchange; Identical with ISO/IEC 9506-2 AMD 1:1993
A description is not available for this item.
September 1, 1992
Industrial automation systems - Manufacturing message specification - Protocol specification; Identical with ISO/IEC 9506-2:1990
A description is not available for this item.
Advertisement