CRC - Fundamental Principles of Radar
| Organization: | CRC |
| Publication Date: | 3 June 2019 |
| Page Count: | 340 |
scope:
The important and fascinating topics of radar enjoy an extensive audience in industry and government but deserve more attention in undergraduate education to better prepare graduating engineers to meet the demands of modern mankind. Radar is not only one of the major applications of electronics and electromagnetic communications, but it is also a mature scientific discipline with significant theoretical and mathematical foundations that warrant an intellectual and educational challenge.
Fundamental Principles of Radar is a textbook providing a first exposure to radar principles. It provides a broad concept underlying the basic principle of operations of most existing radar systems and maintains a good balance of mathematical rigor to convince readers without losing interest. The book provides an extensive exposition of the techniques currently being used for radar system design, analysis, and evaluation. It presents a comprehensive set of radar principles, including all features of modern radar applications, with their underlying derivations using simple mathematics. Coverage is limited to the main concepts of radar in order to present them in a systematic and organized fashion. Topics are treated not as abstruse and esoteric to the point of incomprehensibility,
Key Features:
Covers a wide range of topics in radar systems
Includes examples and exercises to reinforce the concepts presented and explain their applications
Provides self-contained chapters useful for readers seeking selective topics
Provides broad concepts underlying the basic principles of operations of most types of radars in use today
Includes documentation to lead to further reading of interesting concepts and applications
Author: Habibur Rahman