IEC TR 62926

Medical electrical system – Guidelines for safe integration and operation of adaptive external-beam radiotherapy systems for real-time adaptive radiotherapy

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2019
Status: active
Page Count: 52
ICS Code (Radiographic equipment): 11.040.50
scope:

This document provides guidelines for safe integration and operation of an adaptive external-beam RADIOTHERAPY system (AEBRS) for intra-fractionally moving rigid TARGET VOLUMEs, where required equipment can be sourced from one or several MANUFACTURERs. In particular it addresses guidelines to help ensure safe integration and operation for the PATIENT, OPERATOR, other persons and sensitive devices in the vicinity. In this document, the word "system" is hereafter used to refer to an AEBRS.

This document specifies the safety guidelines for a MANUFACTURER or RESPONSIBLE ORGANIZATION who integrates the AEBRS for intra-fractionally moving rigid TARGET VOLUMEs. If a RESPONSIBLE ORGANIZATION integrates an AEBRS, then it takes the role of MANUFACTURER and will be referred to as a MANUFACTURER throughout this document.

This document includes reference models of the AEBRS for intra-fractionally moving rigid TARGET VOLUMEs and HAZARDs which, at a minimum, are considered during the RISK ANALYSIS.

Although TARGET VOLUMES and OARs can deform during motion, adaptations in response to deformations of the TARGET VOLUME are out of the scope of this document. The scope is limited to rigid TARGET VOLUMEs exhibiting intra-fractional movements, both translational and rotational. While technical HAZARDs are discussed in this document, the RESPONSIBLE ORGANIZATION is reminded that clinical judgement is always employed when determining clinical usability and reviewing TREATMENT PARAMETER changes.

This document does not specifically address HAZARD mitigations for each of the HAZARDs mentioned in the document; however, some mitigations are given as examples in Clauses 4 and 5. All guidelines in this document are intended to be implemented in accordance with the general standard IEC 60601-1:2005 and IEC 60601-1:2005/AMD1:2012, with special attention to 4.2 of IEC 60601-1:2005 and IEC 60601-1:2005/AMD1:2012.

Document History

IEC TR 62926
May 1, 2019
Medical electrical system – Guidelines for safe integration and operation of adaptive external-beam radiotherapy systems for real-time adaptive radiotherapy
This document provides guidelines for safe integration and operation of an adaptive external-beam RADIOTHERAPY system (AEBRS) for intra-fractionally moving rigid TARGET VOLUMEs, where required...

References

Advertisement