JSA - JIS Z 4511
X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy
| Organization: | JSA |
| Publication Date: | 20 July 2018 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This Standard specifies the calibration method of dose-equivalent (rate) meter used for area monitoring and individual monitoring for radiation protection and used for setting up the air kerma reference field in the photon energy range 8 keV to 9 MeV and at air kerma rates from 10 µ Gy· h-1 to 10 Gy· h-1. This Standard also specifies the test methods of the response as a function of photon energy and angle of radiation incidence. This Standard is also applicable to an air absorbed dose (rate) meter, an air kerma (rate) meter and an exposure (rate) meter.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4037-1: 1996 X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy-Part 1: Radiation characteristics and production methods
ISO 4037-2: 1997 X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy-Part 2: Dosimetry for radiation protection over the energy ranges from 8 ke V to 1,3 Me V and 4 Me V to 9 Me V
ISO 4037-3: 1999 X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy-Part 3: Calibration of area and personal dosemeters and the measurement of their response as a function of energy and angle of incidence
ISO 4037-4: 2004 X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy-Part 4: Calibration of area and personal dosemeters in low energy X reference radiation fields (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History