DIN EN 27816-3/A1
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols; Amendment 1: Protocole type T=1, asynchronous half duplex block transmission protocol (ISO/IEC 7816-3:1989, Amendment 1:1992); German version EN 27816:1992/A1:1993
inactive
| Organization: | DIN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
April 1, 1996
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols; Amendment A2: Revision of protocol type selection (ISO/IEC 7816-3:1989, Amendment 2:1994); German version EN 27816-3:1992/A2:1995
A description is not available for this item.
DIN EN 27816-3/A1
November 1, 1994
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols; Amendment 1: Protocole type T=1, asynchronous half duplex block transmission protocol (ISO/IEC 7816-3:1989, Amendment 1:1992); German version EN 27816:1992/A1:1993
A description is not available for this item.
August 1, 1992
Identifikationskarten - Karten mit integrierten Schaltkreisen und mit Kontaktstuecken - Teil 3: Elektronische Signale und Uebertragungsprotokoll (ISO/IEC 7816-3:1989); Deutsche Fassung EN 27816-3:1992
A description is not available for this item.