DSF/PREN ISO 7886-3

Sterile hypodermic syringes for single use – Part 3: Auto-disabled syringes for fixed-dose immunization (ISO/DIS 7886-3:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This document specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic, rubber or other materials and intended for the filling and the injection of vaccines immediately after filling. Upon delivering a fixed dose of vaccine, the syringe is automatically rendered unusable. This document does not specify the design of the auto-disable feature, which is left to the discretion of the manufacturer. This document is not applicable to syringes for use with insulin (specified in ISO 8537), syringes for use with power-driven syringe pumps (specified in ISO 7886-2), reuse prevention syringes (specified in ISO 7886-4) and syringes designed to be prefilled. It does not address compatibility with injection fluids/vaccines. NOTE - Prefilled syringes are covered in the ISO 11040- series.

Document History

May 25, 2020
Sterile hypodermic syringes for single use – Part 3: Auto-disabled syringes for fixed-dose immunization (ISO 7886-3:2020)
This document specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic, rubber or other materials and intended for the filling and...
October 22, 2009
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization
This part of ISO 7886 specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic materials and stainless steel and intended for the...
April 19, 2005
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization
This part of ISO 7886 specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic materials and stainless steel and intended for the...
DSF/PREN ISO 7886-3
Sterile hypodermic syringes for single use – Part 3: Auto-disabled syringes for fixed-dose immunization (ISO/DIS 7886-3:2019)
This document specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic, rubber or other materials and intended for the filling and...
Sterile hypodermic syringes for single use – Part 3: Auto-disabled syringes for fixed-dose immunization (ISO/FDIS 7886-3:2020)
This document specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic, rubber or other materials and intended for the filling and...
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization (ISO 7886-3:2005)
This part of ISO 7886 specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic materials and stainless steel and intended for the...
Advertisement