DS/IEC SRD 62913-1

Generic smart grid requirements – Part 1: Specific application of the Use Case methodology for defining generic smart grid requirements according to the IEC systems approach

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 May 2019
Status: active
Page Count: 66
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Electrical engineering in general): 29.020
scope:

IEC SRD 62913-1:2019 (E) describes a common approach for IEC technical committees to define generic smart grid requirements for further standardization work. It uses as input the Use Case methodology defined as part of the IEC 62559 series, and provides a more detailed methodology for describing Use Cases and extracting requirements from these Use Cases. This is necessary to achieve a consistent and homogeneous description of generic requirements for the different areas which make up the smart grid environment.

Document History

September 7, 2022
Generic smart grid requirements – Part 1: Specific application of the use case methodology for defining generic smart grid requirements according to the IEC systems approach
IEC SRD 62913-2:2022 (E) describes a common approach for IEC technical committees to define generic smart grid requirements for further standardization work. It uses as input the use case methodology...
DS/IEC SRD 62913-1
May 21, 2019
Generic smart grid requirements – Part 1: Specific application of the Use Case methodology for defining generic smart grid requirements according to the IEC systems approach
IEC SRD 62913-1:2019 (E) describes a common approach for IEC technical committees to define generic smart grid requirements for further standardization work. It uses as input the Use Case methodology...
Generic smart grid requirements – Part 1: Specific application of the Use Case methodology for defining generic smart grid requirements according to the IEC systems approach
This part of IEC SRD 62913 describes a common approach for IEC technical committees to define generic smart grid requirements for further standardization work. It uses as input the Use Case...
Advertisement