DS/EN IEC 61315

Calibration of fibre-optic power meters

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 May 2019
Status: active
Page Count: 53
ICS Code (Special measuring equipment for use in telecommunications): 33.140
ICS Code (Fibres and cables): 33.180.10
scope:

This international standard is applicable to instruments measuring radiant power emitted from sources that are typical for the fibre-optic communications industry. These sources include laser diodes, light emitting diodes (LEDs) and fibre-type sources. The radiation may be divergent or collimated. The standard defines the calibration of power meters to be performed by calibration laboratories or by power meter manufacturers.

Document History

DS/EN IEC 61315
May 21, 2019
Calibration of fibre-optic power meters
This international standard is applicable to instruments measuring radiant power emitted from sources that are typical for the fibre-optic communications industry. These sources include laser diodes,...
Advertisement