DS/ISO 6149-1

Connections for hydraulic fluid power and general use – Ports and stud ends with ISO 261 metric threads and O-ring sealing – Part 1: Ports with truncated housing for O-ring seal

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 May 2019
Status: active
Page Count: 16
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 6149 specifies dimensions for metric ports for use with the adjustable and nonadjustable stud ends detailed in ISO 6149-2 and ISO 6149-3. Ports in accordance with this part of ISO 6149 may be used at working pressures up to 63 MPa [630 bar1)] for non-adjustable stud ends and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon port size, materials, design, working conditions, application, etc. See ISO 6149-2 and ISO 6149-3 for pressure ratings. Users of this part of ISO 6149 should ensure that there is sufficient material around the port to maintain the pressure. NOTE - The Introduction of this part of ISO 6149 gives recommendations for ports and stud ends to be used for new designs in hydraulic fluid power applications. WARNING - The use of stud ends conforming to this document with ports conforming to the relevant parts of ISO 1179, ISO 9974 and ISO 11926 could lead to a hazardous situation.

Document History

July 5, 2022
Connections for hydraulic fluid power and general use – Ports and stud ends with ISO 261 metric threads and O-ring sealing – Part 1: Ports with truncated housing for O-ring seal
This document specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends as described in ISO 6149‑2 and ISO 6149‑3. Ports in accordance with this document can be...
DS/ISO 6149-1
May 21, 2019
Connections for hydraulic fluid power and general use – Ports and stud ends with ISO 261 metric threads and O-ring sealing – Part 1: Ports with truncated housing for O-ring seal
This part of ISO 6149 specifies dimensions for metric ports for use with the adjustable and nonadjustable stud ends detailed in ISO 6149-2 and ISO 6149-3. Ports in accordance with this part of ISO...
Advertisement