IEC TS 60839-7-8

Alarm systems – Part 7-8: Message formats and protocols for serial data interfaces in alarm transmission systems – Requirements for common protocol for alarm transmission using the Internet protocol

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2019
Status: active
Page Count: 56
ICS Code (Alarm and warning systems): 13.320
scope:

This Part of IEC 60839 specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a supervised premises transceiver and a receiving centre transceiver using the Internet protocol (IP).

The protocol is intended for use over any network that supports the transmissi on of IP data. These include Ethernet, xDSL, GPRS, WiFi, UMTS and WIMAX.

The system performance characteristics for alarm transmission are specified in IEC 60839-5-1.

The performance characteristics of the supervised premises equipment comply with the requirements of its associated alarm system s tandard and apply for transmission of all types of alarms including, but not limited to, fire, intrusion, access control and social alarms.

Compliance with this document is voluntary.

Document History

IEC TS 60839-7-8
May 1, 2019
Alarm systems – Part 7-8: Message formats and protocols for serial data interfaces in alarm transmission systems – Requirements for common protocol for alarm transmission using the Internet protocol
This Part of IEC 60839 specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a supervised premises transceiver and a receiving...

References

Advertisement