ISO/IEC 30106-1

Information technology — Object oriented BioAPI — Part 1: Architecture AMENDMENT 1: Additional specifications and conformance statements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2019
Status: active
Page Count: 22
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

ISO/IEC 30106-1
May 1, 2019
Information technology — Object oriented BioAPI — Part 1: Architecture AMENDMENT 1: Additional specifications and conformance statements
A description is not available for this item.
March 15, 2016
Information technology - Object oriented BioAPI - Part 1: Architecture
This part of ISO/IEC 30106 specifies an architecture for a set of interfaces which define the OO BioAPI. Components defined in this part of ISO/IEC 30106 include a framework, Biometric Service...
Advertisement