DIN EN 61169-29
Radio-frequency connectors - Part 29: Miniature r.f. coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type 1,0/2,3) 50 and 75 ohms applications (IEC 46F/5/CDV:2003); German version prEN 61169-29:2003
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| ICS Code (RF connectors): | 33.120.30 |
Document History
March 1, 2006
Radio-frequency connectors - Part 29: Sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type 1,0/2,3) - 50 ohms and 75 ohms applications (IEC 61169-29:2005); German version EN 61169-29:2005
A description is not available for this item.
DIN EN 61169-29
February 1, 2004
Radio-frequency connectors - Part 29: Miniature r.f. coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type 1,0/2,3) 50 and 75 ohms applications (IEC 46F/5/CDV:2003); German version prEN 61169-29:2003
A description is not available for this item.