CSA - Z245.6-06

Coiled aluminum line pipe and accessories

inactive
Organization: CSA
Publication Date: 1 March 2006
Status: inactive
Page Count: 32
scope:

General

This Standard specifies requirements for coiled aluminum line pipe and accessories primarily intended for use in oil and gas pipeline systems.

Pipe diameter and wall thickness

This Standard specifies requirements for pipe with the outside diameters and wall thicknesses specified in Table 1.

Terminology

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

Z245.6-06
March 1, 2006
Coiled aluminum line pipe and accessories
General This Standard specifies requirements for coiled aluminum line pipe and accessories primarily intended for use in oil and gas pipeline systems. Pipe diameter and wall thickness This Standard...
March 1, 2006
Coiled aluminum line pipe and accessories
General This Standard specifies requirements for coiled aluminum line pipe and accessories primarily intended for use in oil and gas pipeline systems. Pipe diameter and wall thickness This...
January 1, 2006
Coiled aluminum line pipe and accessories
General This Standard specifies requirements for coiled aluminum line pipe and accessories primarily intended for use in oil and gas pipeline systems. Pipe diameter and wall thickness This...
January 1, 2006
Coiled aluminum line pipe and accessories
General This Standard specifies requirements for coiled aluminum line pipe and accessories primarily intended for use in oil and gas pipeline systems.
March 1, 2002
Coiled Aluminum Line Pipe and Accessories
General This Standard provides requirements for coiled aluminum line pipe and accessories primarily intended for use in oil and gas pipeline systems. Pipe Diameter and Wall Thickness This Standard...
February 1, 1998
Coiled Aluminum Line Pipe and Accessories
General This Standard provides requirements for coiled aluminum line pipe and accessories primarily intended for use in oil and gas pipeline systems.  Pipe Diameter and Wall Thickness This...
December 1, 1992
Coiled Aluminum Line Pipe and Accessories
General This Standard outlines the requirements for coiled aluminum line pipe and accessories primarily intended for use in oil and gas pipeline systems. Diameter and Wall Thickness This Standard...

References

Advertisement