DS/EN 13398
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen
inactive
| Organization: | DS |
| Publication Date: | 31 March 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
scope:
This European Standard specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at a given temperature. It is especially applicable to bituminous binders modified with thermoplastic elastomers, but can also be used with other bituminous binders which generate only small recovery.
Document History
September 7, 2010
Bitumen and bituminous binders – Determination of the elastic recovery of modified bitumen
This European Standard specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at the test temperature (typically 25 °C or 10 °C; other temperatures...
DS/EN 13398
March 31, 2004
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen
This European Standard specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at a given temperature. It is especially applicable to bituminous...
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen
This European Standard specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at the test temperature (typically 25°C or 10°C; other temperatures can...
Bitumen and bituminous binders – Determination of the elastic recovery of modified bitumen
This European Standard specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at the test temperature (typically 25°C or 10°C; other temperatures can...
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen
This document specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at the test temperature (typically 25 °C or 10 °C; other temperatures can be...