DIN EN ISO 12951

Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/DIS 12951:2019); German and English version prEN ISO 12951:2019

inactive
Organization: DIN
Publication Date: 1 June 2019
Status: inactive
Page Count: 35
ICS Code (Floor coverings): 97.150

Document History

October 1, 2020
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO 12951:2020)
A description is not available for this item.
DIN EN ISO 12951
June 1, 2019
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/DIS 12951:2019); German and English version prEN ISO 12951:2019
A description is not available for this item.
December 1, 2015
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO 12951:2015)
This International Standard specifies four methods of test of textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine. — test A: determination of mass...
Advertisement