DIN EN 2878
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C; German and English version EN 2878:2018+AC:2019
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Nuts): | 49.030.30 |
Document History
DIN EN 2878
June 1, 2019
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C; German and English version EN 2878:2018+AC:2019
A description is not available for this item.
November 1, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C; German and English version EN 2878:2018
A description is not available for this item.
November 1, 1998
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.