DIN EN 300630

Fixed Radio System - Point-to-point equipment - Low capacity point-to-point digital radio systems operating in the 1,4 GHz frequency band (Endorsement of the English version EN 300630 V 1.2.1 (2000-03) as German standard)

inactive
Organization: DIN
Publication Date: 1 February 2001
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

October 1, 2001
Fixed Radio Systems - Point-to-point equipment - Low capacity point-to-point digital radio systems operating in the 1,4 GHz frequency band (Endorsement of the English version EN 300630 V 1.3.1 (2001-02) as German Standard)
A description is not available for this item.
DIN EN 300630
February 1, 2001
Fixed Radio System - Point-to-point equipment - Low capacity point-to-point digital radio systems operating in the 1,4 GHz frequency band (Endorsement of the English version EN 300630 V 1.2.1 (2000-03) as German standard)
A description is not available for this item.
Advertisement