CSA N290.0/N290.1

General requirements for safety systems of nuclear power plants / Requirements for the shutdown systems of nuclear power plants

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2013
Status: active
Page Count: 70
scope:

This Standard covers the design, qualification, installation, operation, maintenance, inspection, and documentation of the safety systems for a water-cooled nuclear power plant.

This Standard provides the general requirements for the safety systems. This Standard is a companion document of CSA N290.2 and N290.3, which outline specific requirements.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

CSA N290.0/N290.1
January 1, 2013
General requirements for safety systems of nuclear power plants / Requirements for the shutdown systems of nuclear power plants
This Standard covers the design, qualification, installation, operation, maintenance, inspection, and documentation of the safety systems for a water-cooled nuclear power plant. This Standard...
January 1, 2013
General requirements for safety systems of nuclear power plants / Requirements for the shutdown systems of nuclear power plants
A description is not available for this item.
January 1, 2013
General requirements for safety systems of nuclear power plants / Requirements for the shutdown systems of nuclear power plants
This Standard covers the design, qualification, installation, operation, maintenance, inspection, and documentation of the safety systems for a water-cooled nuclear power plant. This Standard...
December 1, 1980
REQUIREMENTS FOR THE SHUTDOWN SYSTEMS OF CANDU NUCLEAR POWER PLANTS
This Standard is primarily concerned with the nuclear safety of Shutdown Systems, i.e., their ability to terminate the nuclear reaction during a potentially hazardous situation. However, it...
January 1, 1980
Requirements for the Shutdown Systems of CANDU Nuclear Power Plants
This Standard is primarily concerned with the nuclear safety of Shutdown Systems, i.e., their ability to terminate the nuclear reaction during a potentially hazardous situation. However, it...

References

Advertisement