DIN 65439
Aerospace; bihexagonal head bolts, close tolerance, with MJ-thread, medium thread length, in steel, nominal tensile strength 1250 MPa, for temperatures up to 235 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1992 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN 65439
October 1, 1992
Aerospace; bihexagonal head bolts, close tolerance, with MJ-thread, medium thread length, in steel, nominal tensile strength 1250 MPa, for temperatures up to 235 °C
A description is not available for this item.
August 1, 1984
Luft- und Raumfahrt; Zwoelfkant-Passschrauben mit MJ-Gewinde, mit mittlerer Gewindelaenge aus Stahl, Nennzugfestigkeit 1250 MPa fuer Temperaturen bis 235 °C
A description is not available for this item.