AFNOR - NF EN 4839-003
Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003 : without auxiliary contacts - Product standard
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 10 October 2018 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NF EN 4839-003
October 10, 2018
Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003 : without auxiliary contacts - Product standard
A description is not available for this item.