AFNOR - NF EN 4611-003
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003 : tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 12 December 2018 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NF EN 4611-003
December 12, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003 : tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard
A description is not available for this item.
May 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard
A description is not available for this item.