AFNOR - NF EN 4838-004

Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 004 : with signal contact - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 18 July 2018
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 4838-004
July 18, 2018
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 004 : with signal contact - Product standard
A description is not available for this item.
Advertisement