DSF/EN 50604-1/PRAA

Secondary lithium batteries for light EV (electric vehicle) applications – Part 1: General safety requirements and test methods

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 21
ICS Code (Alkaline secondary cells and batteries): 29.220.30
scope:

This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as traction batteries of or for electrically propelled road vehicles. This European Standard is related to the testing of safety performance of battery packs and systems for their intended use for a vehicle. This European Standard is not intended to be applied for the evaluation of the safety of battery packs/systems storage, vehicle production, repair and maintenance services. Light EV includes all electrically propelled two, three and four wheeled vehicles of category L1 up to Category L7 according to the definition of ECE/TR ANS-WP29-78r2e and all electrically propelled or assisted cycles including plug-in hybrid road vehicles (PHEV), that derive all or part of their energy from on-board rechargeable energy storage systems (RESS). This European Standard enables setting up a dedicated test plan for an individual battery pack/system subject to an agreement between customer and supplier. If required, the relevant test procedures and/or test conditions of lithium-ion battery packs and systems may be selected from the standard tests provided in this standard to configure a dedicated test plan. This European Standard applies to all battery systems intended to be used in conjunction with products or systems described in the IEC/TS 61851-3 series. NOTE - Testing on cell level is specified in the IEC 62660 series. This European Standard does not apply to: - lithium cells; - batteries other than lithium ion types; - primary Batteries(including lithium types); - batteries covered by the ISO 12405- series.

Document History

July 26, 2021
Secondary lithium batteries for light EV (electric vehicle) applications – Part 1: General safety requirements and test methods
This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as...
August 19, 2016
Secondary lithium batteries for light EV (electric vehicle) applications – Part 1: General safety requirements and test methods
This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as...
DSF/EN 50604-1/PRAA
Secondary lithium batteries for light EV (electric vehicle) applications – Part 1: General safety requirements and test methods
This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as...
Secondary lithium batteries for light EV (electric vehicle) applications - Part 1: General safety requirements and test methods
This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as...
Secondary Lithium batteries for light EV (electric vehicle) applications - Part 1: General safety requirements and test methods
This standard specifies test methods and requirements for secondary lithium batteries and its interface with an appropriate charging system for the safe use in EPACs. This standard does not apply to...
Advertisement