GMNA - 9984282

Transit Coating, Peelable

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2019
Status: active
Page Count: 7
scope:

Material Description. This specification covers the requirements for coatings designed to protect exterior paint from damage caused by iron particles that fall on the vehicle during rail shipment and other environmental damage. These coatings are liquids applied by spray application. Coatings are essentially air-dried but may require supplemental heating.

Symbols. Not applicable.

Applicability. Vehicle bodies and parts.

Remarks. None.

Document History

May 1, 2021
Transit Coating, Peelable
This standard is inactive with no replacement.
9984282
May 1, 2019
Transit Coating, Peelable
Material Description. This specification covers the requirements for coatings designed to protect exterior paint from damage caused by iron particles that fall on the vehicle during rail shipment and...
November 1, 2014
Transit Coating, Peelable
Material Description. This specification covers the requirements for coatings designed to protect exterior paint from damage caused by iron particles that fall on the vehicle during rail shipment and...
October 1, 1995
Transit Coating, (Peelable)
1 SCOPE. This specification covers the requirements for coatings designed to protect exterior paint from damage caused by iron particles that fall on the vehicle during rail shipment and other...

References

Advertisement