NPFC - A-A-59997

CONICAL SEAL, CRUSH, 24 DEGREE FLARED TUBE FITTING, GENERAL REQUIREMENTS FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 May 2019
Status: active
Page Count: 7
scope:

This commercial item description (CID) covers the general requirements for 24 degree flared crush seal. Requirements for conical seal, crush, 24 degree flared tube fitting are covered in the individual CID specification sheets. Conical seal, crush, 24 degree flared tube fitting covered by this CID are intended for commercial/industrial applications.

intended Use:

Crush seals are intended for use with 24° flared tube fitting ends in accordance with SAE-AS33514, SAE-AS4375, or SAE-AS4377.

Document History

A-A-59997
May 14, 2019
CONICAL SEAL, CRUSH, 24 DEGREE FLARED TUBE FITTING, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for 24 degree flared crush seal. Requirements for conical seal, crush, 24 degree flared tube fitting are covered in the...

References

Advertisement