ASTM International - ASTM A384/A384M-07(2013)

Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 3
ICS Code (Surface treatment): 25.220.20
scope:

1.1 Steel assemblies and subassemblies fabricated by welding, such as composite structural members, sash, weldments, etc., that are to be hot-dip galvanized after fabrication, are subject to warpage and distortion of the material due to the heating and cooling integral to the galvanizing operation, particularly when it is necessary for the assembly to be dipped more than once to coat the entire surface.

1.2 This specification is applicable in either inch pounds or SI units. Inch pounds and SI units are not necessarily exact equivalents. Within the text of this specification and where appropriate, SI units are shown in parentheses.

abstract:

This specification deals with safeguarding against warpage and distortion during hot-dip galvanizing of steel assemblies. Common distorted and warped members of assemblies are sheets or plates... View More

Document History

April 1, 2024
Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
1.1 Steel assemblies and subassemblies fabricated by welding, such as composite structural members, sash, weldments, etc., that are to be hot-dip galvanized after fabrication, are subject to warpage...
Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
1.1 Steel assemblies and subassemblies fabricated by welding, such as composite structural members, sash, weldments, etc., that are to be hot-dip galvanized after fabrication, are subject to warpage...
ASTM A384/A384M-07(2013)
May 1, 2013
Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
1.1 Steel assemblies and subassemblies fabricated by welding, such as composite structural members, sash, weldments, etc., that are to be hot-dip galvanized after fabrication, are subject to warpage...
May 1, 2007
Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
1.1 Steel assemblies and subassemblies fabricated by welding, such as composite structural members, sash, weldments, etc., that are to be hot-dip galvanized after fabrication, are subject to warpage...
October 10, 2002
Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
1.1 Steel assemblies and subassemblies fabricated by welding, such as composite structural members, sash, weldments, etc., that are to be hot-dip galvanized after fabrication, are subject to warpage...
Advertisement