BSI - 19/30397208 DC
Draft BS IEC 60092-354 - Electrical installations in ships Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
pending, Most Current
| Organization: | BSI |
| Publication Date: | 6 June 2019 |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
Document History
19/30397208 DC
June 6, 2019
Draft BS IEC 60092-354 - Electrical installations in ships Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.