ASTM International - ASTM A918-06(2019)

Standard Specification for Steel Sheet, Zinc-Nickel Alloy Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2019
Status: active
Page Count: 2
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheet. The coating has a smooth, spangle-free surface. The zinc-nickel-coated sheet covered in this specification is produced in a range of coating masses to provide coatings that are compatible with the anticipated service life required. The coating mass varies, from very thin coatings that are usually painted to provide good service, to relatively heavy masses that provide good corrosion resistance in the bare (unpainted) condition. The composition range is from 9 to 16 % nickel, by weight, with the balance being zinc.

1.2 The product shall be coated on one or both surfaces with equal or differential coating masses on the two surfaces. Sheet coated with equal coating masses on each surface has similar levels of corrosion protection on each surface. Often, however, a higher level of corrosion protection is required on one surface than is required on the other. In these situations, one surface shall be specified with a heavier coating mass than the other. Either surface, when specified to be painted, will provide additional corrosion protection as compared to an unpainted surface.

1.3 This coating process has essentially no effect on the base metal mechanical properties, and use is permitted on any grade of hot- or cold-rolled steel sheet. The coated sheet is available as Commercial Steel (CS), Drawing Steel (DS), Deep Drawing Steel (DDS), Extra-Deep Drawing Steel (EDDS), Structural Steel (SS), High-Strength Low-Alloy Steel (HSLAS), High-Strength Low-Alloy Steel with Improved Formability (HSLAS-F), Solution-Hardened Steel (SHS), or Bake-Hardenable Steel (BHS).

1.4 The values stated in SI units are to be regarded as the standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheets for applications requiring designation of the coating mass on... View More

Document History

ASTM A918-06(2019)
May 1, 2019
Standard Specification for Steel Sheet, Zinc-Nickel Alloy Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface
1.1 This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheet. The coating has a smooth, spangle-free surface. The...
November 1, 2011
Standard Specification for Steel Sheet, Zinc-Nickel Alloy Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface
1.1 This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheet. The coating has a smooth, spangle-free surface. The...
November 1, 2006
Standard Specification for Steel Sheet, Zinc-Nickel Alloy Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface
1.1 This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheet. The coating has a smooth, spangle-free surface. The...
October 1, 2005
Standard Specification for Steel Sheet, Zinc-Nickel Alloy Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface
1.1 This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheet. The coating has a smooth, spangle-free surface. The...
June 10, 2000
Standard Specification for Steel Sheet, Zinc-Nickel Alloy Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface
1.1 This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheet. The coating has a smooth, spangle-free surface. The...
Advertisement