DIN EN ISO 10664

Hexalobular internal driving feature for bolts and screws (ISO/DIS 10664:2004); German version prEN ISO 10664:2004

inactive
Organization: DIN
Publication Date: 1 June 2004
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10

Document History

January 1, 2015
Hexalobular internal driving feature for bolts and screws (ISO 10664:2014); German version EN ISO 10664:2014
Diese Internationale Norm legt die Form und die Grundmaße für den Innensechsrund zum Antrieb von Schrauben einschließlich der Methode zur Lehrung fest. Der Verlauf der Kontur des Innensechsrundes...
July 1, 2014
Hexalobular internal driving feature for bolts and screws (ISO/FDIS 10664:2014); German version FprEN ISO 10664:2014
A description is not available for this item.
October 1, 2005
Hexalobular internal driving feature for bolts and screws (ISO 10664:2005); German version EN ISO 10664:2005
Diese Internationale Norm legt die Form und die Grundmaße für den Innensechsrund zum Antrieb von Schrauben einschließlich der Methode zur Lehrung fest. Der Verlauf der Kontur des Innensechsrundes...
DIN EN ISO 10664
June 1, 2004
Hexalobular internal driving feature for bolts and screws (ISO/DIS 10664:2004); German version prEN ISO 10664:2004
A description is not available for this item.
January 1, 2000
Hexalobular internal driving feature for bolts and screws (ISO 10664:1999); German version EN ISO 10664:1999
A description is not available for this item.
Advertisement