DIN IEC 48B/705/CD

Connectors with assessed quality, for use in d.c. and low-frequency analogue applications and in digital applications with high-speed data rates - Part 4: Printed board connectors; section xxx: Detail specification for cable connector systems, 15 mm mounting pitch, with integrated shielding function, having a basic grid of 2,5 mm in accordance with IEC 60917 (IEC 48B/705/CD:1998)

inactive, Most Current
Organization: DIN
Publication Date: 1 October 1998
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN IEC 48B/705/CD
October 1, 1998
Connectors with assessed quality, for use in d.c. and low-frequency analogue applications and in digital applications with high-speed data rates - Part 4: Printed board connectors; section xxx: Detail specification for cable connector systems, 15 mm mounting pitch, with integrated shielding function, having a basic grid of 2,5 mm in accordance with IEC 60917 (IEC 48B/705/CD:1998)
A description is not available for this item.
Advertisement