DIN EN ISO 13370

Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO/DIS 13370:2005); German version prEN ISO 13370:2005

inactive
Organization: DIN
Publication Date: 1 June 2005
Status: inactive
Page Count: 56
ICS Code (Thermal insulation of buildings): 91.120.10

Document History

March 1, 2018
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:2017); German version EN ISO 13370:2017
Dieses Dokument gibt Verfahren zur Berechnung von Wärmetransferkoeffizienten und des Wärmestroms durch Bauteile an, die sich in wärmetechnischem Kontakt mit dem Erdreich befinden, einschließlich...
June 1, 2015
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO/DIS 13370:2015); German and English version prEN ISO 13370:2015
A description is not available for this item.
April 1, 2008
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:2007); German version EN ISO 13370:2007
A description is not available for this item.
DIN EN ISO 13370
June 1, 2005
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO/DIS 13370:2005); German version prEN ISO 13370:2005
A description is not available for this item.
December 1, 1998
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:1998); German version EN ISO 13370:1998
A description is not available for this item.
Advertisement