DSF/PREN ISO 22081

Geometrical product specifications (GPS) – Geometrical tolerancing – General geometrical and dimensional specifications (ISO/DIS 22081:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This document gives the rules of definition and interpretation of general specifications defined according to ISO 8015 (general tolerancing) applicable on the whole workpiece. The general specifications can be applied to integral surfaces only, i.e. integral lines are excluded. The general geometrical and dimensional specifications defined in this document applies to the following: - for dimensional specifications: - for features of size: - linear size (±) (according to ISO 14405-1); - angular size (±)(according to ISO 14405-3); - for geometrical specifications: - for integral features: - geometrical specifications with the characteristic surface profile (⌓).

Document History

February 22, 2021
Geometrical product specifications (GPS) – Geometrical tolerancing – General geometrical specifications and general size specifications (ISO 22081:2021)
This document gives the rules of definition and interpretation of general specifications defined according to ISO 8015 (general tolerancing) applicable on the whole workpiece. The general...
DSF/PREN ISO 22081
Geometrical product specifications (GPS) – Geometrical tolerancing – General geometrical and dimensional specifications (ISO/DIS 22081:2019)
This document gives the rules of definition and interpretation of general specifications defined according to ISO 8015 (general tolerancing) applicable on the whole workpiece. The general...
Geometrical product specifications (GPS) – Geometrical tolerancing – General geometrical specifications and general size specifications (ISO/FDIS 22081:2020)
This document gives the rules of definition and interpretation of general specifications defined according to ISO 8015 (general tolerancing) applicable on the whole workpiece. The general...
Advertisement