ISO 2951

Rubber, vulcanized rubber - Determination of insulation resistance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2019
Status: active
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This document specifies a method for the determination of the insulation resistance of vulcanized and thermoplastic rubbers without discrimination between the volume and surface resistances involved. This method is applicable only to the test pieces with a resistance greater than 108 Ω.

NOTE Methods of test for test pieces with a lower resistance are described in ISO 1853 and ISO 2878.

Because the test pieces are simply and easily prepared, this method is particularly useful for rapidly determining values which will give a general indication of quality when great accuracy is not required.

Document History

ISO 2951
May 1, 2019
Rubber, vulcanized rubber - Determination of insulation resistance
This document specifies a method for the determination of the insulation resistance of vulcanized and thermoplastic rubbers without discrimination between the volume and surface resistances involved....
June 1, 2012
Rubber, vulcanized or thermoplastic - Determination of insulation resistance
This International Standard specifies a method for the determination of the insulation resistance of vulcanized and thermoplastic rubbers without discrimination between the volume and surface...
January 1, 1974
Vulcanized Rubber - Determination of Insulation Resistance First Edition
A description is not available for this item.

References

Advertisement