ISO TS 17519

Gas cylinders - Refillable permanently mounted composite tubes for transportation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2019
Status: active
Page Count: 58
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the minimum requirements for the material, design construction and workmanship, manufacturing processes, examination and testing at time of manufacture of an assembly of permanently mounted composite tube(s) in a frame with associated components.

Tubes covered by the requirements of this document are:

a) of composite construction, permanently mounted in a transport frame and suitable for specified service conditions, designated as:

1) Type 3 - a fully wrapped tube with a seamless metallic liner and composite reinforcement on both the cylindrical part and the dome ends; or

2) Type 4 - a fully wrapped tube with a non-load sharing liner and composite reinforcement on both the cylindrical part and the dome ends.

b) with water capacities from 450 l up to and including 10 000 l;

c) containing compressed gases but excluding:

1) liquefied gases,

2) dissolved gases, and

3) gases and gas mixtures which are classified for transport as toxic or oxidizing;

d) with working pressure up to 1 000 bar.

This document does not address tubes with working pressure times water capacity (p × V) more than 3 000 000 bar∙l.

Document History

ISO TS 17519
June 1, 2019
Gas cylinders - Refillable permanently mounted composite tubes for transportation
This document specifies the minimum requirements for the material, design construction and workmanship, manufacturing processes, examination and testing at time of manufacture of an assembly of...

References

Advertisement