AFNOR - NF EN 4611-004

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 28 November 2018
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 4611-004
November 28, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.
May 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004 : tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.
Advertisement