CSA ISO/IEC 14763-4

Information technology — Implementation and operation of customer premises cabling — Part 4: Measurement of end-to-end (E2E) links

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 25
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14763 specifies the measurement at frequencies of E2E links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four pairs in both field and laboratory conditions.

The specifications for E2E links are described in ISO/IEC TR 11801-9902.

This document specifies laboratory and field measurement procedures. The requirements for accuracy to measure cabling parameters identified in ISO/IEC TR 11801-9902 are provided in IEC 61935-1 and IEC 61935-2.

Document History

January 1, 2021
Information technology — Implementation and operation of customer premises cabling — Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
This part of ISO/IEC 14763 specifies the measurement of two- and four-pair balanced cabling of a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E,...
CSA ISO/IEC 14763-4
January 1, 2019
Information technology — Implementation and operation of customer premises cabling — Part 4: Measurement of end-to-end (E2E) links
This part of ISO/IEC 14763 specifies the measurement at frequencies of E2E links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which...

References

Advertisement