CSA ISO/IEC 18328-4
Identification cards — ICC-managed devices — Part 4: Test methods for logical characteristics
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies the test methods used for conformity testing, to determine whether an ICC with at least one ICC-managed device is considered to conform with the specifications of ISO/IEC 18328-3, e.g. device management and device handling.
Document History
CSA ISO/IEC 18328-4
January 1, 2019
Identification cards — ICC-managed devices — Part 4: Test methods for logical characteristics
This document specifies the test methods used for conformity testing, to determine whether an ICC with at least one ICC-managed device is considered to conform with the specifications of ISO/IEC...