CSA - CAN/CSA-CEI/IEC 61000-4-34:06 AMD 1

AMENDMENT 1 Electromagnetic compatibility (EMC) – Part 4-34: Testing and measurement techniques – Voltage dips, short interruptions and voltage variations immunity tests for equipment with mains current more than 16 A per phase

active, Most Current
Organization: CSA
Publication Date: 1 January 2010
Status: active
Page Count: 25
ICS Code (Immunity): 33.100.20
scope:

This standard applies to electrical and electronic equipment having a rated mains current exceeding 16 A per phase. (See Annex E for guidance on electrical and electronic equipment rated at more than 200 A per phase.) It covers equipment installed in residential areas as well as industrial machinery, specifically voltage dips and short interruptions for equipment connected to either 50 Hz or 60 Hz a.c. networks, including 1-phase and 3-phase mains.

NOTE 1 Equipment with a rated mains current of 16 A or less per phase is covered by publication IEC 61000-4-11.

NOTE 2 There is no upper limit on rated mains current in this publication. However, in some countries, the rated mains current may be limited to some upper value, for example 75 A or 250 A, because of mandatory safety standards.

Document History

Amendment 1 Electromagnetic compatibility (EMC) — Part 4-34: Testing and measurement techniques — Voltage dips, short interruptions and voltage variations immunity tests for equipment with mains current more than 16 A per phase
A description is not available for this item.
Amendment 1 Electromagnetic compatibility (EMC) - Part 4-34: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with mains current more than 16 A per phase
A description is not available for this item.
CAN/CSA-CEI/IEC 61000-4-34:06 AMD 1
January 1, 2010
AMENDMENT 1 Electromagnetic compatibility (EMC) – Part 4-34: Testing and measurement techniques – Voltage dips, short interruptions and voltage variations immunity tests for equipment with mains current more than 16 A per phase
This standard applies to electrical and electronic equipment having a rated mains current exceeding 16 A per phase. (See Annex E for guidance on electrical and electronic equipment rated at more than...
Amendment 1 Electromagnetic compatibility (EMC) - Part 4-34: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with mains current more than 16 A per phase
Replace the entire second paragraph of the scope by the following: This standard applies to electrical and electronic equipment having a rated mains current exceeding 16 A per phase. (See Annex E...
Electromagnetic compatibility (EMC) - Part 4-34: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with mains current more than 16 A per phase
This part of IEC 61000 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips,...
Electromagnetic compatibility (EMC) – Part 4-34 :Testing and measurement techniques – Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current more than 16 A per phase
A description is not available for this item.
Electromagnetic compatibility (EMC) – Part 4-34 :Testing and measurement techniques – Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current more than 16 A per phase
This part of IEC 61000 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips,...
January 1, 2006
Electromagnetic compatibility (EMC) - Part 4-34: variations immunity tests for equipment with input current more than 16 A per phase
This part of IEC 61000 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips,...
Advertisement