ASTM International - ASTM D1227-13

Standard Specification for Emulsified Asphalt Used as a Protective Coating for Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers emulsified asphalt suitable for use as a protective coating for built-up roofs and other exposed surfaces with inclines of not less than 4 % or 42 mm/m (1/2 in./ft).

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers emulsified asphalt suitable for use as a protective coating for built-up roofs and other exposed surfaces with specified inclines. The emulsified asphalts are grouped... View More

Document History

ASTM D1227-13
May 1, 2013
Standard Specification for Emulsified Asphalt Used as a Protective Coating for Roofing
This specification covers emulsified asphalt suitable for use as a protective coating for built-up roofs and other exposed surfaces with specified inclines. The emulsified asphalts are grouped into...
May 1, 2007
Standard Specification for Emulsified Asphalt Used as a Protective Coating for Roofing
This specification covers emulsified asphalt suitable for use as a protective coating for built-up roofs and other exposed surfaces with specified inclines. The emulsified asphalts are grouped into...
January 1, 2000
Standard Specification for Emulsified Asphalt Used as a Protective Coating for Roofing
1.1 This specification covers emulsified asphalt suitable for use as a protective coating for built-up roofs and other exposed surfaces with inclines of not less than 4% or 42 mm/m ( 1/2 in./ft)....
Advertisement