CEN - EN 17085

Paper and board - Sampling procedures for paper and board for recycling

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 14
ICS Code (Paper and board): 85.060
scope:

This document specifies a method of obtaining representative samples from a lot of paper and board for recycling for testing to determine whether or not its composition and quality comply with the requirements of EN 643 and/or other specifications.

This document also specifies the positioning of probes, when in situ measurements are performed.

It defines the sampling procedures which apply when sampling is carried out to resolve compliance issues and commercial disputes between buyer and seller relating to a lot of paper and board for recycling, at any point in the value chain, where those procedures are not defined in the contract between buyer and seller.

This document is not specifically intended for routine monitoring of processes or quality, but the procedures described may be used to form the basis of an agreement between supplier and buyer.

This document is not applicable if the material is not intended for recycling.

The method is not intended for determining the variability within a lot, however, the general sampling principles can be applied.

Document History

EN 17085
May 1, 2019
Paper and board - Sampling procedures for paper and board for recycling
This document specifies a method of obtaining representative samples from a lot of paper and board for recycling for testing to determine whether or not its composition and quality comply with the...

References

Advertisement