DIN EN 438-4
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually caused laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater; German version prEN 438-4:2002
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| ICS Code (Laminated sheets): | 83.140.20 |
Document History
June 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater; German version EN 438-4:2016
Diese Europäische Norm legt die Leistungsanforderungen für zwei Kompakt-Schichtpressstofftypen mit einer Dicke von 2 mm oder größer fest, die für die Innenanwendung vorgesehen sind.
Die dekorativen...
November 1, 2014
High-pressure decorative laminates (HPL) - Sheets based onthermosetting resins (Usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2mm and greater; German version prEN 438-4:2014
A description is not available for this item.
April 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater; German version EN 438-4:2005
A description is not available for this item.
DIN EN 438-4
June 1, 2002
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually caused laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater; German version prEN 438-4:2002
A description is not available for this item.