ASTM International - ASTM F2154-13

Standard Specification for Sound-Absorbing Board, Fibrous Glass, Perforated Fibrous Glass Cloth Faced

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 4
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

1.1 This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. This specification is primarily for materials used on ships. Additional requirements, testing, and certification are required for use of this material aboard U.S. Coast Guard inspected vessels in the United States.

1.2 Supplemental requirements and exceptions to the requirements discussed herein for ships of the US Navy are included in Supplementary Requirements S1.

1.3 This standard measures and describes the response of materials, products, or assemblies to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire hazard or fire risk assessment of materials, products, or assemblies under actual fire conditions.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. It also measures and describes... View More

Document History

August 1, 2024
Standard Specification for Sound-Absorbing Board, Fibrous Glass, Perforated Fibrous Glass Cloth Faced (Withdrawn 2024)
1.1 This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. This specification is...
May 1, 2019
Standard Specification for Sound-Absorbing Board, Fibrous Glass, Perforated Fibrous Glass Cloth Faced
1.1 This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. This specification is...
ASTM F2154-13
May 1, 2013
Standard Specification for Sound-Absorbing Board, Fibrous Glass, Perforated Fibrous Glass Cloth Faced
1.1 This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. This specification is...
May 1, 2007
Standard Specification for Sound-Absorbing Board, Fibrous Glass, Perforated Fibrous Glass Cloth Faced
1.1 This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. This specification is...
November 10, 2001
Standard Specification for Sound-Absorbing Board, Fibrous Glass, Perforated Fibrous Glass Cloth Faced
1.1 This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. This specification is...
Advertisement