CEN - PREN 10369-1

Prestressing steels - Protected and sheathed strands for prestressing - Part 1: General requirements

pending, Most Current
Organization: CEN
Publication Date: 1 June 2019
Status: pending
Page Count: 37
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This document specifies the requirements for uncoated high strength steel strands or zinc or zinc alloy coated high strength steel strands, encapsulated with a protection product and a sheath1).

The intended use of these products is mainly the prestressing of concrete.

NOTE These products can also be used in other stress applications in the construction field (e.g. stay cables for bridges) where the protection of the products is not removed in use.

The standard applies only to products as supplied by the producer.

1) The word "sheath" used in the present document does not cover the sheaths as stated in mandate M/115 and specified in EN 523.

Document History

PREN 10369-1
June 1, 2019
Prestressing steels - Protected and sheathed strands for prestressing - Part 1: General requirements
This document specifies the requirements for uncoated high strength steel strands or zinc or zinc alloy coated high strength steel strands, encapsulated with a protection product and a sheath1). The...

References

Advertisement