DIN EN ISO 6149-2

Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 2: Dimensions, design, test methods and requirements for heavy-duty (S series) stud ends (ISO 6149-2:2006)

inactive
Organization: DIN
Publication Date: 1 October 2006
Status: inactive
Page Count: 19
ICS Code (Filters, seals and contamination of fluids): 23.100.60

Document History

May 1, 2007
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 2: Dimensions, design, test methods and requirements for heavy-duty (S series) stud ends (ISO 6149-2:2006); German version EN ISO 6149-2:2007
Dieser Teil der ISO 6149 legt Maße, Leistungsanforderungen und Prüfverfahren für Einschraubzapfen und richtungseinstellbare Einschraubzapfen, schwere Reihe (S-Reihe) mit metrischem Gewinde und für...
DIN EN ISO 6149-2
October 1, 2006
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 2: Dimensions, design, test methods and requirements for heavy-duty (S series) stud ends (ISO 6149-2:2006)
A description is not available for this item.
Advertisement