IEC 60317-35

AMENDMENT 1 Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2019
Status: inactive
Page Count: 8
ICS Code (Wires): 29.060.10

Document History

June 1, 2019
Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
IEC 60317-35
June 1, 2019
AMENDMENT 1 Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
A description is not available for this item.
October 1, 2013
Specifications for Particular Types of Winding Wires - Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
January 1, 2000
Specifications for Particular Types of Winding Wires - Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
A description is not available for this item.
January 1, 1992
Specifications for Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
A description is not available for this item.
Advertisement