IEC 60317-36
AMENDMENT 1 Specifications for particular types of winding wires – Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 June 2019 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Wires): | 29.060.10 |
Document History
June 1, 2019
Specifications for particular types of winding wires – Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which...
IEC 60317-36
June 1, 2019
AMENDMENT 1 Specifications for particular types of winding wires – Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
A description is not available for this item.
October 1, 2013
Specifications for Particular Types of Winding Wires - Part 36: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which...
January 1, 2000
Specifications for Particular Types of Winding Wires - Part 36: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
A description is not available for this item.
January 1, 1992
Specifications for Particular Types of Winding Wires Part 36: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
A description is not available for this item.